DS/EN 302288-1 V1.3.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices; Road Transport and Traffic Telematics (RTTT); Short range radar equipment operating in the 24 GHz range; Part 1: Technical requirements and methods of measurement

active
Organization: DS
Publication Date: 15 May 2008
Status: active
scope:

The present document specifies the technical requirements and methods of measurement for Short Range Devices (SRD) working as broadband devices with at least 500 MHz bandwidth in the 22,000 GHz to 26,65 GHz frequency range intended for Road Transport and Traffic Telematics (RTTT) applications, such as automotive 24 GHz Short Range Radar (SRR) for e.g. obstacle detection, stop and go, blind spot detection, parking aid, backup aid, precrash and other automotive applications. The present document covers transmitters intended to operate in a temporary frequency designation under the 24 GHz ECC decision CEPT/ECC/DEC/(04)10. The application is also subject to the EU Commission decision on 24 GHz SRR 2005/50/EC. The present document applies to: a) Transmitters in the range from 22,000 GHz to 26,65 GHz operating as broadband devices over the specific bandwidth defined for the individual devices. b) Receivers operating in the range from 22,000 GHz to 26,65 GHz. c) Integrated transceivers. The present document contains the technical characteristics and test methods for short range radar equipment fitted with integral antennas. The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable. The present document covers short range radar mobile applications. The present document covers only SRR equipment for road vehicles. The present document complies with field limits for human exposure to electromagnetic fields as provided by the EC Recommendation 1999/519/EC (see bibliography) and the methods for compliance demonstration in EN 50371 (see bibliography).

Document History

May 21, 2012
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices; Road Transport and Traffic Telematics (RTTT); Short range radar equipment operating in the 24 GHz range; Part 1: Technical requirements and methods of measurement
The present document specifies the technical requirements and methods of measurement for Short Range Devices (SRD) working as UWBdevices with at least 500 MHz bandwidth in the 22,000 GHz to 26,65 GHz...
March 27, 2009
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices; Road Transport and Traffic Telematics (RTTT); Short range radar equipment operating in the 24 GHz range; Part 1: Technical requirements and methods of measurement
The present document specifies the technical requirements and methods of measurement for Short Range Devices (SRD) working as broadband devices with at least 500 MHz bandwidth in the 22,000 GHz to...
DS/EN 302288-1 V1.3.1
May 15, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices; Road Transport and Traffic Telematics (RTTT); Short range radar equipment operating in the 24 GHz range; Part 1: Technical requirements and methods of measurement
The present document specifies the technical requirements and methods of measurement for Short Range Devices (SRD) working as broadband devices with at least 500 MHz bandwidth in the 22,000 GHz to...
May 31, 2006
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Short Range Devices - Road Transport and Traffic Telematics (RTTT) - Short range radar equipment operating in the 24 GHz range - Part 1: Technical requirements and methods of measurement
The present document specifies the requirements for Short Range Devices (SRD) working as broadband devices with at least 500 MHz bandwidth in the 21,625 GHz to 26,625 GHz frequency range intended for...
August 9, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices; Road Transport and Traffic Telematics (RTTT); Short range radar equipment operating in the 24 GHz range; Part 1: Technical requirements and methods of measurement
The present document specifies the requirements for Short Range Devices (SRD) working as broadband devices with at least 500 MHz bandwidth in the 21,625 GHz to 26,625 GHz frequency range intended for...
Advertisement