DS/EN 302288-1 V1.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices; Road Transport and Traffic Telematics (RTTT); Short range radar equipment operating in the 24 GHz range; Part 1: Technical requirements and methods of measurement
| Organization: | DS |
| Publication Date: | 9 August 2005 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document specifies the requirements for Short Range Devices (SRD) working as broadband devices with at least 500 MHz bandwidth in the 21,625 GHz to 26,625 GHz frequency range intended for Road Transport and Traffic Telematics (RTTT) applications, such as automotive 24 GHz Short Range Radar (SRR) for e.g. Obstacle detection, Stop&Go, Blind Spot Detection, Parking Aid, Backup Aid and other automotive applications such as PreSafe , PreCrash. The present document covers transmitters intended to operate in a temporary frequency designation as defined in CEPT/ECC/DEC [tbd] (see bibliography) in all or in part of the service frequency band from 21,625 GHz to 26,625 GHz. The application is also subject to the EU Commission decision on 24 GHz SRR [tbd] (see bibliography).
Document History