DSF/PREN 15632-1

District heating pipes - Pre-insulated flexible pipe systems - Part 1: Classification, general requirements and test methods

inactive
Organization: DS
Status: inactive
Page Count: 30
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This European Standard provides classification, general requirements and test methods for flexible, pre-insulated, directly buried district heating pipe systems. It is intended to be used in conjunction with parts 2, 3, 4, and 5. Depending on the pipe assembly (see Table 4), this European Standard is valid for maximum operating temperatures of 95 °C to 140 °C and operating pressures of 6 bar to 25 bar. The pipe systems are designed for a lifetime of 30 years. For pipe systems with plastic service pipes, the respective temperature profiles are defined in EN 15632-2 and EN 15632-3. NOTE For the transport of other liquids, for example potable water, additional requirements may be applicable.

Document History

May 16, 2022
District heating pipes – Factory made flexible pipe systems – Part 1: Classification, general requirements and test methods
This document specifies classification, general requirements and test methods for flexible, factory made, buried district heating pipe systems. This document is intended to be used in conjunction...
January 21, 2015
District heating pipes – Pre-insulated flexible pipe systems – Part 1: Classification, general requirements and test methods
This European Standard provides classification, general requirements and test methods for flexible, pre-insulated, directly buried district heating pipe systems. It is intended to be used in...
February 10, 2009
District heating pipes - Pre-insulated flexible pipe systems - Part 1: Classification, general requirements and test methods
This European Standard provides classification, general requirements and test methods for flexible, pre-insulated, directly buried district heating pipe systems. It is intended to be used in...
District heating pipes – Pre-insulated flexible pipe systems – Part 1: Classification, general requirements and test methods
This document provides classification, general requirements and test methods for flexible, factory made, buried district heating pipe systems. This document is intended to be used in conjunction with...
District heating pipes - Pre-insulated flexible pipe systems - Part 1: Classification, general requirements and test methods
This European Standard provides classification, general requirements and test methods for flexible, pre-insulated, direct buried district heating pipe network systems. It may only be used in...
District heating pipes - Pre-insulated flexible pipe systems - Part 1: Classification, general requirements and test methods
This European Standard provides classification, general requirements and test methods for flexible, pre-insulated, directly buried district heating pipe systems. It is intended to be used in...
DSF/PREN 15632-1
District heating pipes - Pre-insulated flexible pipe systems - Part 1: Classification, general requirements and test methods
This European Standard provides classification, general requirements and test methods for flexible, pre-insulated, directly buried district heating pipe systems. It is intended to be used in...
District heating pipes - Pre-insulated flexible pipe systems - Part 1: Classification, general requirements and test methods
This European Standard provides classification, general requirements and test methods for flexible, pre-insulated, directly buried district heating pipe systems. It is intended to be used in...
District heating pipes - Pre-insulated flexible pipe systems - Part 1: Classification, general requirements and test methods
This European Standard provides classification, general requirements and test methods for flexible, pre-insulated, directly buried district heating pipe systems. It is intended to be used in...
Advertisement