DSF/PREN 15632-1

District heating pipes – Pre-insulated flexible pipe systems – Part 1: Classification, general requirements and test methods

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 34
ICS Code (Pipelines and its parts for district heat): 23.040.07
scope:

This document provides classification, general requirements and test methods for flexible, factory made, buried district heating pipe systems. This document is intended to be used in conjunction with part 2, 3 or 4, as applicable. Depending on the pipe assembly (see Table 4), this document is valid for maximum media temperature of 95 °C (part 2 and 3) and maximum media temperature of 120 °C (for part 4) and design pressures of 0,6 MPa to 2,5 MPa. The pipe systems are designed for a service life of at least 30 years. For pipe systems with plastic service pipes, the respective temperature profiles are defined in EN 15632-2 and EN 15632-3. NOTE - For the transport of other liquids, for example potable water, additional requirements may be applicable.

Document History

May 16, 2022
District heating pipes – Factory made flexible pipe systems – Part 1: Classification, general requirements and test methods
This document specifies classification, general requirements and test methods for flexible, factory made, buried district heating pipe systems. This document is intended to be used in conjunction...
January 21, 2015
District heating pipes – Pre-insulated flexible pipe systems – Part 1: Classification, general requirements and test methods
This European Standard provides classification, general requirements and test methods for flexible, pre-insulated, directly buried district heating pipe systems. It is intended to be used in...
February 10, 2009
District heating pipes - Pre-insulated flexible pipe systems - Part 1: Classification, general requirements and test methods
This European Standard provides classification, general requirements and test methods for flexible, pre-insulated, directly buried district heating pipe systems. It is intended to be used in...
DSF/PREN 15632-1
District heating pipes – Pre-insulated flexible pipe systems – Part 1: Classification, general requirements and test methods
This document provides classification, general requirements and test methods for flexible, factory made, buried district heating pipe systems. This document is intended to be used in conjunction with...
District heating pipes - Pre-insulated flexible pipe systems - Part 1: Classification, general requirements and test methods
This European Standard provides classification, general requirements and test methods for flexible, pre-insulated, direct buried district heating pipe network systems. It may only be used in...
District heating pipes - Pre-insulated flexible pipe systems - Part 1: Classification, general requirements and test methods
This European Standard provides classification, general requirements and test methods for flexible, pre-insulated, directly buried district heating pipe systems. It is intended to be used in...
District heating pipes - Pre-insulated flexible pipe systems - Part 1: Classification, general requirements and test methods
This European Standard provides classification, general requirements and test methods for flexible, pre-insulated, directly buried district heating pipe systems. It is intended to be used in...
District heating pipes - Pre-insulated flexible pipe systems - Part 1: Classification, general requirements and test methods
This European Standard provides classification, general requirements and test methods for flexible, pre-insulated, directly buried district heating pipe systems. It is intended to be used in...
District heating pipes - Pre-insulated flexible pipe systems - Part 1: Classification, general requirements and test methods
This European Standard provides classification, general requirements and test methods for flexible, pre-insulated, directly buried district heating pipe systems. It is intended to be used in...
Advertisement