DS/EN 302500-1 V1.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD) using Ultra WideBand (UWB) technology; Location Tracking equipment operating in the frequency range from 6 GHz to 8,5 GHz; Part 1: Technical characteristics and test methods
| Organization: | DS |
| Publication Date: | 16 April 2007 |
| Status: | active |
| ICS Code (Radiocommunications in general): | 33.060.01 |
scope:
The present document specifies the requirements for ultra-wideband location tracking equipment operating in all or part of the frequency range from 6 GHz to 8,5 GHz.
It covers ultra-wideband location tracking tags which are attached to people or objects and are tracked using a fixed infrastructure. Equipment covered by the present document is fitted with an integral or dedicated antenna.
The present document applies for indoor applications only.
The present document contains the technical characteristics and test methods for location tracking equipment in accordance with the ECC/DEC/(06)04 [1]. It does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable.
Document History