DS/EN 302500-1 V1.2.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD) using Ultra WideBand (UWB) technology; Location Tracking equipment operating in the frequency range from 6 GHz to 8,5 GHz; Part 1: Technical characteristics and test methods
| Organization: | DS |
| Publication Date: | 29 August 2008 |
| Status: | active |
scope:
The present document specifies the requirements for ultra-wideband location tracking equipment operating in all or part of the frequency range from 6 GHz to 8,5 GHz. The present document applies for indoor as well as portable or mobile outdoor applications. It covers ultra-wideband location tracking tags which are attached to people or objects and tags are tracked using a fixed receiver infrastructure to only receive the UWB emission emitted by the tags. Equipment covered by the present document is fitted with an integral or dedicated antenna. The present document contains the technical characteristics and test methods for location tracking equipment and it does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable.
Document History