IEC 60794-2-20

Optical fibre cables – Part 2-20: Indoor cables – Family specification for multi-fibre optical distribution cables

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2008
Status: inactive
Page Count: 28
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 60794 is a family specification which covers multi-fibre optical distribution cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard.

 

Document History

November 1, 2013
Optical fibre cables – Part 2-20: Indoor cables – Family specification for multi-fibre optical distribution cables
This part of IEC 60794 is a family specification covering multi-fibre optical cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by...
IEC 60794-2-20
November 1, 2008
Optical fibre cables – Part 2-20: Indoor cables – Family specification for multi-fibre optical distribution cables
This part of IEC 60794 is a family specification which covers multi-fibre optical distribution cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to...
January 1, 2003
Optical fibre cables Part 2-20: Indoor cables Family specification for multi-fibre optical distribution cables
This part of IEC 60794 is a family specification which covers multi-fibre optical distribution cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to...

References

Advertisement