IEC 60794-2-20
Optical fibre cables – Part 2-20: Indoor cables – Family specification for multi-fibre optical distribution cables
| Organization: | IEC |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
This part of IEC 60794 is a family specification covering multi-fibre optical cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard. Annex B contains a Blank Detail Specification and general guidance in case the cables are intended to be used in installation governed by the MICE table of ISO/IEC 24702 (Industrial premises) [11]1.
1 Figures in square brackets refer to the Bibliography
Document History