DSF/prEN 15632-4

District heating pipes - Pre-insulated flexible pipe systems - Part 4: Bonded system with metal service pipes; requirements and test methods

inactive
Organization: DS
Status: inactive
Page Count: 10
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried district heating pipe assemblies with metallic service pipes and bonding between the layers of the pipes and thermal insulation materials of polyurethane or polyisocyanurate foam. Casing pipe shall be made from polyethylene. This European Standard is valid for maximum operating temperatures up to 140 °C and pressures up to 25 bar for a design lifetime of at least 30 years. NOTE For higher temperatures or for the transport of other fluids, for example potable water, additional requirements and testing is needed. Such requirements are not specified in this European Standard.

Document History

May 9, 2022
District heating pipes – Factory made flexible pipe systems – Part 4: Bonded system with metal service pipes; requirements and test methods
This document specifies requirements and test methods for flexible, factory made, buried district heating pipe systems with metallic service pipes and bonding between the layers of the pipe...
February 18, 2009
District heating pipes – Pre-insulated flexible pipe systems – Part 4: Bonded system with metal service pipes; requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried district heating pipe assemblies with metallic service pipes and bonding between the layers...
District heating pipes – Factory made flexible pipe systems – Part 4: Bonded system with metal service pipes; requirements and test methods
This document provides requirements and test methods for flexible, factory made, buried district heating pipe systems with metallic service pipes and bonding between the layers of the pipe assemblies...
DSF/prEN 15632-4
District heating pipes - Pre-insulated flexible pipe systems - Part 4: Bonded system with metal service pipes; requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried district heating pipe assemblies with metallic service pipes and bonding between the layers...
District heating pipes - Pre-insulated flexible pipe systems - Part 4: Bonded metal service pipes; requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried district heating pipe assemblies with metallic service pipes and bonding between the layers of...
Advertisement