DS/EN 15632-4
District heating pipes – Pre-insulated flexible pipe systems – Part 4: Bonded system with metal service pipes; requirements and test methods
| Organization: | DS |
| Publication Date: | 18 February 2009 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
| ICS Code (Pipelines and its parts for district heat): | 23.040.07 |
scope:
This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried district heating pipe assemblies with metallic service pipes and bonding between the layers of the pipes and thermal insulation materials of polyurethane or polyisocyanurate foam. Casing pipe shall be made from polyethylene. This European Standard is valid for maximum operating temperatures up to 140 °C and pressures up to 25 bar for a design lifetime of at least 30 years. NOTE - For higher temperatures or for the transport of other fluids, for example potable water, additional requirements and testing is needed. Such requirements are not specified in this European Standard.
Document History