DS/EN 302435-2 V1.2.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra WideBand technology (UWB); Building Material Analysis and Classification equipment applications operating in the frequency band from 2,2 GHz to 8 GHz; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive

active
Organization: DS
Publication Date: 15 June 2008
Status: active
scope:

The present document specifies the requirements for Building Material Analysis and Classification (BMA) applications using UWB technology operating in all or part of the frequency band from 2,2 GHz to 8 GHz. Additionally it specifies reduced emissions in the ranges from 0,96 GHz to 2,2 GHz and 8 GHz to 10,6 GHz. Equipment covered by the present document operates in accordance with ECC Decision ECC/DEC(07)01 [6] on Building Material Analysis (BMA) devices using Ultra WideBand technology in the bands below 8,0 GHz.

Document History

February 9, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra WideBand technology (UWB); Building Material Analysis and Classification equipment applications operating in the frequency band from 2,2 GHz to 8,5 GHz; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document specifies the requirements for Building Material Analysis and Classification (BMA) applications using UWB technology operating in all or part of the frequency band from 2,2 GHz...
DS/EN 302435-2 V1.2.1
June 15, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra WideBand technology (UWB); Building Material Analysis and Classification equipment applications operating in the frequency band from 2,2 GHz to 8 GHz; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document specifies the requirements for Building Material Analysis and Classification (BMA) applications using UWB technology operating in all or part of the frequency band from 2,2 GHz...
Advertisement