DS/EN 302435-2 V1.3.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra WideBand technology (UWB); Building Material Analysis and Classification equipment applications operating in the frequency band from 2,2 GHz to 8,5 GHz; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive

active, Most Current
Organization: DS
Publication Date: 9 February 2010
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document specifies the requirements for Building Material Analysis and Classification (BMA) applications using UWB technology operating in all or part of the frequency band from 2,2 GHz to 8,5 Hz. Additionally it specifies reduced emissions in the ranges from 0,96 GHz to 2,2 GHz and 8,5 GHz to 10,6 GHz.

Document History

DS/EN 302435-2 V1.3.1
February 9, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra WideBand technology (UWB); Building Material Analysis and Classification equipment applications operating in the frequency band from 2,2 GHz to 8,5 GHz; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document specifies the requirements for Building Material Analysis and Classification (BMA) applications using UWB technology operating in all or part of the frequency band from 2,2 GHz...
June 15, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra WideBand technology (UWB); Building Material Analysis and Classification equipment applications operating in the frequency band from 2,2 GHz to 8 GHz; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document specifies the requirements for Building Material Analysis and Classification (BMA) applications using UWB technology operating in all or part of the frequency band from 2,2 GHz...
Advertisement