DS/EN 55024/IS 1

Information technology equipment - Immunity characteristics - Limits and methods of measurement

inactive
Organization: DS
Publication Date: 13 September 2007
Status: inactive
Page Count: 4
ICS Code (Information technology (IT) in general): 35.020
ICS Code (Immunity): 33.100.20
scope:

Defines the immunity test requirements for information technology equipment (ITE, as defined in CISPR 22) in relation to continuous and transient, conducted and radiated disturbances, including electrostatic discharges (ESD). Procedures are defined for the measurement of ITE and limits are specified which are developed for ITE and within the frequency range from 0 Hz to 400GHz.This publication establishes requirements which will provide an adequate level of intrinsic immunity so that the equipment will operate as intended in its environment. The test requirements are specified for each port considered.

Document History

June 26, 2015
Information technology equipment - Immunity characteristics - Limits and methods of measurement
A description is not available for this item.
December 14, 2010
Information technology equipment – Immunity characteristics – Limits and methods of measurement
Defines the immunity test requirements for information technology equipment (ITE, as defined in CISPR 22) in relation to continuous and transient, conducted and radiated disturbances, including...
DS/EN 55024/IS 1
September 13, 2007
Information technology equipment - Immunity characteristics - Limits and methods of measurement
Defines the immunity test requirements for information technology equipment (ITE, as defined in CISPR 22) in relation to continuous and transient, conducted and radiated disturbances, including...
February 17, 2007
Information technology equipment - Immunity characteristics - Limits and methods of measurement
A description is not available for this item.
February 10, 2003
Information technology equipment - Immunity characteristics - Limits and methods of measurement
This standard applies to Information Technology Equipment (ITE) as defined in CISPR Standard 22. Procedures are defined for the measurement of ITE and limits are specified which are developed for ITE...
April 5, 2002
Information technology equipment - Immunity characteristics - Limits and methods of measurement
This standard applies to Information Technology Equipment (ITE) as defined in CISPR Standard 22. Procedures are defined for the measurement of ITE and limits are specified which are developed for ITE...
November 30, 1998
Information technology equipment - Immunity characteristics - Limits and methods of measurement
This standard applies to Information Technology Equipment (ITE) as defined in CISPR Standard 22. Procedures are defined for the measurement of ITE and limits are specified which are developed for ITE...
Information technology equipment - Immunity characteristics - Limits and methods of measurement
No scope available
Information technology equipment - Immunity characteristics - Limits and methods of measurement
A description is not available for this item.
Information technology equipment - Immunity characteristics - Limits and methods of measurement
This CISPR publication applies to information technology equipment (ITE) as defined in CISPR 22. Procedures are defined for the measurement of ITE and limits are specified which are developed for ITE...
Information technology equipment - Immunity characteristics - Limits and methods of measurement
Defines the immunity test requirements for information technology equipment (ITE, as defined in CISPR 22) in relation to continuous and transient, conducted and radiated disturbances, including...
Advertisement