DS/EN 55024/A2
Information technology equipment - Immunity characteristics - Limits and methods of measurement
| Organization: | DS |
| Publication Date: | 10 February 2003 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Information technology (IT) in general): | 35.020 |
| ICS Code (Immunity): | 33.100.20 |
scope:
This standard applies to Information Technology Equipment (ITE) as defined in CISPR Standard 22. Procedures are defined for the measurement of ITE and limits are specified which are developed for ITE and within the frequency range of 0 Hz to 400 GHz. The object of this standard is to establish requirements which will provide an adequate level of intrinsic immunity so that the equipment will operate as intended in its environment. For exceptional environmental conditions special mitigation measures may be required.
Document History