GMW15988

Blend from Polypropylene and EPR, UV Stable

inactive
Buy Now
Organization: GMW
Publication Date: 1 October 2008
Status: inactive
Page Count: 5
scope:

Material Description. This specification covers the properties of UV stabilized blends of polypropylene and EPR and blends of polypropylene and EPR filled with glassfibres. It covers injection molding types for manufacturing of technical parts requiring a specific surface feel, e.g. soft touch applications.

Note: Additional characteristics will be indicated by code letters according to the respective specification number. Code letters that may apply to this specification are defined in GMW3013.

Additional Characteristics. Materials certified to this material specification may have additional characteristics, e.g. paintable, elastomer modified, etc. Possible additional characteristics are defined in GMW3013.

Symbols. The material abbreviation according to ISO 11469 is

> PP+EPR <

and

> PP+EPR-GF.. <

respectively. The symbol has to be completed by the supplier according to the glass fiber content of the material.

Typical Applications. Typical applications include the following: interior trim.

Remarks. Not applicable.

Document History

October 1, 2018
Blend of Polypropylene and Ethylene-Propylene Rubber, UV Stabilized, Heat Stabilized
Material Description This specification covers the properties of UV stabilized blends of polypropylene and ethylene-propylene rubber (EPR) and blends of polypropylene and EPR filled with glass...
June 1, 2013
Blend from Polypropylene and EPR, UV Stable
Material Description. This specification covers the properties of UV stabilized blends of polypropylene and EPR and blends of polypropylene and EPR filled with glass fibers. It covers injection...
GMW15988
October 1, 2008
Blend from Polypropylene and EPR, UV Stable
Material Description. This specification covers the properties of UV stabilized blends of polypropylene and EPR and blends of polypropylene and EPR filled with glassfibres. It covers injection...

References

Advertisement