GMW15988
Blend of Polypropylene and Ethylene-Propylene Rubber, UV Stabilized, Heat Stabilized
| Organization: | GMW |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 6 |
scope:
Material Description
This specification covers the properties of UV stabilized blends of polypropylene and ethylene-propylene rubber (EPR) and blends of polypropylene and EPR filled with glass fibers. It covers injection molding types for manufacturing of technical parts requiring a specific surface feel, e.g., soft touch applications.
Symbols
The material abbreviations according to ISO 11469 are shown in Table 1.
Applicability
Typical applications include the following: interior trim. The differences between the Types are based on the different Tensile Modulus (stiffness) ranges as defined in Table 1.
Document History