ISO 22901-1
Road vehicles — Open diagnostic data exchange (ODX) — Part 1: Data model specification
| Organization: | ISO |
| Publication Date: | 15 November 2008 |
| Status: | active |
| Page Count: | 494 |
| ICS Code (Diagnostic, maintenance and test equipment): | 43.180 |
scope:
This part of ISO 22901 specifies the concept of using a new industry standard diagnostic format to make diagnostic data stream information available to diagnostic tool application manufacturers, in order to simplify the support of the aftermarket automotive service industry. The Open Diagnostic Data Exchange (ODX) modelled diagnostic data are compatible with the software requirements of the Modular Vehicle Communication Interface (MVCI), as specified in ISO 22900-2 and ISO 22900-3. The ODX modelled diagnostic data will enable an MVCI device to communicate with the vehicle Electronic Control Unit(s) (ECU) and interpret the diagnostic data contained in the messages exchanged between the external test equipment and the ECU(s). For ODX compliant external test equipment, no software programming is necessary to convert diagnostic data into technician readable information to be displayed by the tester.
The ODX specification contains the data model to describe all diagnostic data of a vehicle and physical ECU, e.g. diagnostic trouble codes, data parameters, identification data, input/output parameters, ECU configuration (variant coding) data and communication parameters. ODX is described in Unified Modelling Language (UML) diagrams and the data exchange format uses Extensible Mark-up Language (XML).
The ODX modelled diagnostic data describe:
- protocol specification for diagnostic communication of ECUs;
- communication parameters for different protocols and data link layers and for ECU software;
- ECU programming data (Flash);
- related vehicle interface description (connectors and pinout);
- functional description of diagnostic capabilities of a network of ECUs;
- ECU configuration data (variant coding).
Figure 1 shows the usage of ODX in the ECU life cycle.
The purpose of this part of ISO 22901 is to ensure that diagnostic data from any vehicle manufacturer is independent of the testing hardware and protocol software supplied by any test equipment manufacturer.
Document History