DS/EN 300757 V1.3.1
Digital Enhanced Cordless Telecommunications (DECT); Low Rate Messaging Service (LRMS) including Short Message Service (SMS)
| Organization: | DS |
| Publication Date: | 19 April 2002 |
| Status: | inactive |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The Low Rate Messaging Service (LRMS), specified in the present document, provides a means for the slow, acknowledged or unacknowledged, transfer of multimedia message objects, including the Short Message Service (SMS). It provides both point-to-point and point-to-multipoint messaging. This service may be used for private and public roaming applications. The present document defines the requirements on the Physical (PHY), Medium Access Control (MAC), Data Link Control (DLC) and Network (NWK) layers of DECT. The standard also specifies management entity requirements and generic interworking conventions, which ensure the efficient use of the DECT spectrum.
Document History