DS/EN 300757 V.1.5.1
Digital Enhanced Cordless Telecommunications (DECT); Low Rate Messaging Service (LRMS) including Short Messaging Service (SMS)
| Organization: | DS |
| Publication Date: | 13 October 2004 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The Low Rate Messaging Service (LRMS), specified in the present document, provides a means for the slow, acknowledged or unacknowledged, transfer of multimedia message objects, including the Short Message Service (SMS). It provides both point-to-point and point-to-multipoint messaging. This service may be used for private and public roaming applications. The present document defines the requirements on the Physical (PHY), Medium Access Control (MAC), Data Link Control (DLC) and Network (NWK) layers of DECT. The present document also specifies management entity requirements and generic interworking conventions, which ensure the efficient use of the DECT spectrum. The present document further mandates how to implement a GSM like Short Message Service (SMS), Point-to-point (PTP), which uses a sub-set of the Low Rate Messaging Service (LRMS) mentioned before as a bearer service. SMS-PTP includes the following two services: - SMS Mobile Originated (SMS-MO), for transport of short messages from PT to FT; - SMS Mobile Terminated (SMS-MT), for transport of short messages from FT to PT. Definition of Point-To-Multipoint (PTM) SMS is outside the scope of the present document.
Document History