scope:
This document remains Inactive For New Design.
This specification sheet is approved for use by all Departments and
Agencies of the Department of Defense.
The Part or Identifying Number (PIN) shall be as follows: M7560/1-(see
tables below for dash number)
TABLE I. Valve assemblies
Dash Assemblies Pull cable dash number Hose dash Sheet reference
number number
-----------------------------------------------------------------------------------------------------
4 Valve, hose & pull cable assy 14 11
31 Valve, hose & pull cable assy 14 18
32 Valve, hose & pull cable assy 13 18
33 Valve, hose & pull cable assy 15 18
21 Valve and hose None 19 10
TABLE II. Valve components
Dash Component Superseded R/N Sheet reference
number
--------------------------------------------------------------------------------------
6 Spring, side check 44A25094 4
7 Retainer assy, side check 51A24468 4
8 Bushing assy, side check 53A3730 4
9 Cap & seal assy, side check 53A3516 5
10 Gasket, bushing, side check 44A25100 5
Other components
11 Hose & fitting assy (24 in) 53A3731-1 6
18 Hose & fitting assy (28 in) MS21964-12 6
19 Hose (28 in) 10
13 Pull cable assy, open type (6 in) 51B3589-1 7
14 Pull cable assy, open type (16.25 in) 51B3589-2 7
15 Pull cable assy, housed type (27.31 in) 57B3805 7
16 Bushing nipple 43A25028 8
17 Tag assy 43A25034 8
20 Fitting assy 7125414 11
40 Nipple, break-off MS21965-1 12
41 Flow controller MS29597-1 13
5 Valve 3