NPFC - MIL-DTL-7560/1

VALVE ASSEMBLY, OXYGEN CYLINDER, BAILOUT

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 22 January 1999
Status: active
Page Count: 15
scope:

This document remains Inactive For New Design.

This specification sheet is approved for use by all Departments and Agencies of the Department of Defense.

The Part or Identifying Number (PIN) shall be as follows: M7560/1-(see tables below for dash number) TABLE I. Valve assemblies

Dash Assemblies Pull cable dash number Hose dash Sheet reference number number ----------------------------------------------------------------------------------------------------- 4 Valve, hose & pull cable assy 14 11 31 Valve, hose & pull cable assy 14 18 32 Valve, hose & pull cable assy 13 18 33 Valve, hose & pull cable assy 15 18 21 Valve and hose None 19 10

TABLE II. Valve components

Dash Component Superseded R/N Sheet reference number -------------------------------------------------------------------------------------- 6 Spring, side check 44A25094 4 7 Retainer assy, side check 51A24468 4 8 Bushing assy, side check 53A3730 4 9 Cap & seal assy, side check 53A3516 5 10 Gasket, bushing, side check 44A25100 5 Other components 11 Hose & fitting assy (24 in) 53A3731-1 6 18 Hose & fitting assy (28 in) MS21964-12 6 19 Hose (28 in) 10 13 Pull cable assy, open type (6 in) 51B3589-1 7 14 Pull cable assy, open type (16.25 in) 51B3589-2 7 15 Pull cable assy, housed type (27.31 in) 57B3805 7 16 Bushing nipple 43A25028 8 17 Tag assy 43A25034 8 20 Fitting assy 7125414 11 40 Nipple, break-off MS21965-1 12 41 Flow controller MS29597-1 13 5 Valve 3

Document History

September 4, 2014
Valve Assembly, Oxygen Cylinder, Bailout
A description is not available for this item.
November 5, 2008
Valve Assembly, Oxygen Cylinder, Bailout
This document remains Inactive For New Design. This specification sheet is approved for use by all Departments and Agencies of the Department of Defense. The Part or Identifying Number (PIN) shall...
MIL-DTL-7560/1
January 22, 1999
VALVE ASSEMBLY, OXYGEN CYLINDER, BAILOUT
This document remains Inactive For New Design. This specification sheet is approved for use by all Departments and Agencies of the Department of Defense. The Part or Identifying Number (PIN) shall...
July 12, 1997
VALVE ASSEMBLY, OXYGEN CYLINDER, BAILOUT
A description is not available for this item.
June 20, 1997
VALVE ASSEMBLY, OXYGEN CYLINDER, BAILOUT
A description is not available for this item.

References

Advertisement