DSF/prEN 50528

Insulating ladders for use on or near low voltage electrical installations

inactive
Organization: DS
Status: inactive
Page Count: 24
ICS Code (Protection against electric shock. Live working): 13.260
scope:

The present European Standard is applicable to portable ladders made of non conductive stiles, including accessories (cradle, adjustable foot, adjustable ladder stabilizer, foot leveller device, etc.) used to work on or near electrical systems and installations in the low voltage range (below 1 000 V a.c/1 500 V d.c.). These ladders are used, to provide temporary access, generally on overhead line structures and to undertake electrical operations. They shall be used by one person only per ascending leg of ladder. When ladders are used where the voltage is greater than 1 000 V a.c/1 500 V d.c., EN 61478 applies. These ladders are not intended to be put in direct contact with energized parts nevertheless they provide sufficient insulation level to protect against inadvertent contact with low voltage live parts. The requirements and tests described in this standard shall be considered in addition to the EN 131 series. NOTE The present European Standard does not cover ladders for applications upper than 1 000 V a.c/1 500 V d.c. These products are separately covered by a specific standard (EN 61478).

Document History

June 18, 2010
Insulating ladders for use on or near low voltage electrical installations
This European Standard is applicable to portable ladders made of non conductive stiles, including accessories (cradle, adjustable foot, adjustable ladder stabilizer, foot leveller device, etc.) used...
Insulating ladders for use on or near low voltage electrical installations
This document is applicable to portable ladders made only of non-conductive stiles, including accessories (pole leaning device, adjustable levelling device, adjustable ladder stabilizer, etc.) used...
DSF/prEN 50528
Insulating ladders for use on or near low voltage electrical installations
The present European Standard is applicable to portable ladders made of non conductive stiles, including accessories (cradle, adjustable foot, adjustable ladder stabilizer, foot leveller device,...
Insulating ladders for use on or near low voltage electrical installations
This document is applicable to portable ladders made only of non-conductive stiles, including accessories (pole leaning device, adjustable levelling device, adjustable ladder stabilizer, etc.) used...
Insulating ladders for use on or near low voltage electrical installations
This European Standard is applicable to portable ladders made of non conductive stiles, including accessories (cradle, adjustable foot, adjustable ladder stabilizer, foot leveller device, etc.) used...
Advertisement