DS/EN 50528
Insulating ladders for use on or near low voltage electrical installations
| Organization: | DS |
| Publication Date: | 18 June 2010 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
scope:
This European Standard is applicable to portable ladders made of non conductive stiles, including accessories (cradle, adjustable foot, adjustable ladder stabilizer, foot leveller device, etc.) used to work on or near electrical systems and installations in the low voltage range (below 1 000 V a.c./1 500 V d.c.).These ladders are used, to provide temporary access, generally on overhead line structures and to undertake electrical operations. They shall be used by one person only These ladders are not intended to be put in direct contact with energized parts nevertheless they provide sufficient insulation level to protect against inadvertent contact with low voltage live parts.The requirements and tests described in this European Standard shall be considered in addition to the EN 131 series.NOTE This European Standard does not cover ladders for applications upper than 1 000 V a.c/1 500 V d.c. These products are separately covered by a specific standard (EN 61478).
Document History