ETSI - TS 183 017

Telecommunications and Internet converged Services and Protocols for Advanced Networking (TISPAN); Resource and Admission Control: DIAMETER protocol for session based policy set-up information exchange between the Application Function (AF) and the Service Policy Decision Function (SPDF); Protocol specification

inactive
Organization: ETSI
Publication Date: 1 September 2008
Status: inactive
Page Count: 42
scope:

The present document provides the stage 3 specification of the Gq' interface. The functional requirements and the stage 2 specifications of the Gq' interface are contained in ES 282 001 [1] and ES 282 003 [2]. The Gq' interface is the interface between the Application Function (AF) and the Service Policy Decision Function (SPDF) and is used for session based policy set-up information exchange between the SPDF and the AF.

Document History

February 1, 2010
Telecommunications and Internet converged Services and Protocols for Advanced Networking (TISPAN); Resource and Admission Control: DIAMETER protocol for session based policy set-up information exchange between the Application Function (AF) and the Service Policy Decision Function (SPDF); Protocol specification
The present document provides the stage 3 specification of the Gq' interface. The functional requirements and the stage 2 specifications of the Gq' interface are contained in ES 282 001 [1] and ES...
TS 183 017
September 1, 2008
Telecommunications and Internet converged Services and Protocols for Advanced Networking (TISPAN); Resource and Admission Control: DIAMETER protocol for session based policy set-up information exchange between the Application Function (AF) and the Service Policy Decision Function (SPDF); Protocol specification
The present document provides the stage 3 specification of the Gq' interface. The functional requirements and the stage 2 specifications of the Gq' interface are contained in ES 282 001 [1] and ES...
August 1, 2007
Telecommunications and Internet Converged Services and Protocols for Advanced Networking (TISPAN); Resource and Admission Control: DIAMETER protocol for session based policy set-up information exchange between the Application Function (AF) and the Service Policy Decision Function (SPDF); Protocol specification
The present document provides the stage 3 specification of the Gq' interface. The functional requirements and the stage 2 specifications of the Gq' interface are contained in ES 282 001 [1] and ES...
March 1, 2006
Telecommunications and Internet Converged Services and Protocols for Advanced Networking (TISPAN); Resource and Admission Control: DIAMETER protocol for session based policy set-up information exchange between the Application Function (AF) and the Service Policy Decision Function (SPDF); Protocol specification
The present document provides the stage 3 specification of the Gq' interface. The functional requirements and the stage 2 specifications of the Gq' interface are contained in ES 282 001 [1] and ES...

References

Advertisement