ETSI - TS 183 017
Telecommunications and Internet converged Services and Protocols for Advanced Networking (TISPAN); Resource and Admission Control: DIAMETER protocol for session based policy set-up information exchange between the Application Function (AF) and the Service Policy Decision Function (SPDF); Protocol specification
| Organization: | ETSI |
| Publication Date: | 1 February 2010 |
| Status: | active |
| Page Count: | 43 |
scope:
The present document provides the stage 3 specification of the Gq' interface. The functional requirements and the stage 2 specifications of the Gq' interface are contained in ES 282 001 [1] and ES 282 003 [2]. The Gq' interface is the interface between the Application Function (AF) and the Service Policy Decision Function (SPDF) and is used for session based policy set-up information exchange between the SPDF and the AF.
Document History