FORD WSS-M2G314-B2

PRIMER, GLASS, MOISTURE CURE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 19 August 2008
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a highly reactive moisture sensitive solvent/resin blend adhesion promoting primer.

Document History

November 29, 2021
PRIMER, GLASS, MOISTURE CURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a highly reactive moisture sensitive solvent/resin blend adhesion promoting primer.
May 17, 2013
PRIMER, GLASS, MOISTURE CURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a highly reactive moisture sensitive solvent/resin blend adhesion promoting primer.
January 7, 2010
PRIMER, GLASS, MOISTURE CURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a highly reactive moisture sensitive solvent/resin blend adhesion promoting primer.
FORD WSS-M2G314-B2
August 19, 2008
PRIMER, GLASS, MOISTURE CURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a highly reactive moisture sensitive solvent/resin blend adhesion promoting primer.

References

Advertisement