FORD WSS-M2G314-B2
PRIMER, GLASS, MOISTURE CURE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 7 January 2010 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by this specification is a highly reactive moisture sensitive solvent/resin blend adhesion promoting primer.
Document History
November 29, 2021
PRIMER, GLASS, MOISTURE CURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a highly reactive moisture sensitive solvent/resin blend adhesion promoting primer.
May 17, 2013
PRIMER, GLASS, MOISTURE CURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a highly reactive moisture sensitive solvent/resin blend adhesion promoting primer.
FORD WSS-M2G314-B2
January 7, 2010
PRIMER, GLASS, MOISTURE CURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a highly reactive moisture sensitive solvent/resin blend adhesion promoting primer.
August 19, 2008
PRIMER, GLASS, MOISTURE CURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a highly reactive moisture sensitive solvent/resin blend adhesion promoting primer.