CSA - C68.5-07 UPD 1
Primary shielded and concentric neutral cable for distribution utilities
| Organization: | CSA |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 8 |
scope:
These requirements cover nonmetallic raceways and fittings. These products are for use as surface wiring systems in accordance with the National Electrical Code® (NEC) and Canadian Electrical Code (CEC), Part I.
Raceways that are all nonmetallic and of any thickness are intended to enclose circuits operating at potentials not exceeding 600 V between conductors.
Nonmetallic raceways with metal covers are intended to enclose circuits operating at potentials in accordance with Table 1 or Table 1A.
These requirements do not cover surface metal raceways, cable trays, or wireways.
Document History