NEMA - ANSI C119.4

Electric Connectors — Connectors for Use between Aluminum-to-Aluminum and Aluminum-to-Copper Conductors Designed for Normal Operation at or Below 93°C and Copper-to-Copper Conductors Designed for Normal Operation at or Below 100°C

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2016
Status: active
Page Count: 29
scope:

This standard covers connectors used for making electrical connections between aluminum-to-aluminum or aluminum-to-copper or copper-to-copper conductors used on distribution and transmission lines for electric utilities.

This standard establishes the electrical and mechanical test requirements for electrical connectors. Additional optional tests are shown in the annexes. This standard is not intended to recommend operating conditions or temperatures.

Purpose

The purpose of this standard is to give reasonable assurance to the user that connectors meeting the requirements of this standard will perform in a satisfactory manner, provided they have been properly selected for the intended application and are installed in accordance with the manufacturer's recommendations. The service operating conditions and the selection of the connector class is the responsibility of the user.

 

Document History

January 1, 2022
Electric Connectors - Connectors for Use between Aluminum-to-Aluminum and Aluminum-to-Copper Conductors Designed for Normal Operation at or Below 93°C and Copper-to-Copper Conductors Designed for Normal Operation at or Below 100°C
This standard covers connectors used for making electrical connections between aluminum-to-aluminum or aluminum-to-copper or copper-to-copper conductors used on distribution and transmission lines...
ANSI C119.4
January 1, 2016
Electric Connectors — Connectors for Use between Aluminum-to-Aluminum and Aluminum-to-Copper Conductors Designed for Normal Operation at or Below 93°C and Copper-to-Copper Conductors Designed for Normal Operation at or Below 100°C
This standard covers connectors used for making electrical connections between aluminum-to-aluminum or aluminum-to-copper or copper-to-copper conductors used on distribution and transmission lines...
January 1, 2011
Electric Connectors - Connectors for Use Between Aluminum-to-Aluminum or Aluminum-to-Copper Conductors Designed for Normal Operation at or Below 93 Degrees C and Copper-to-Copper Conductors Designed for Normal Operation at or Below 100 Degrees C
This standard covers connectors used for making electrical connections between aluminum-to-aluminum or aluminum-to-copper conductors used on distribution and transmission lines for electric...
January 1, 2004
Electric Connectors Connectors for Use Between Aluminum-to-Aluminum or Aluminum-to-Copper Conductors
This standard covers connectors used for making electrical connections between aluminum-to-aluminum or aluminum-to-copper conductors used on distribution and transmission lines for electric...
January 1, 2003
Electric Connectors Connectors for Use Between Aluminum-to-Aluminum or Aluminum-to-Copper Bare Overhead Conductors
A description is not available for this item.
January 1, 1998
Electric Connectors - Connectors to Use between Aluminum-To-Aluminum or Aluminum-To-Copper Bare Overhead Conductors
A description is not available for this item.
January 1, 1991
Electric Connectors - Connectors for Use between Aluminum-To-Aluminum or Aluminum-To-Copper Bare Overhead Conductors
This standard covers connectors used for making electrical connections between aluminum- to-aluminum or aluminum-to-copper bare conductors used on overhead distribution and transmission lines for...
January 1, 1986
ELECTRIC CONNECTORS - CONNECTORS FOR USE BETWEEN ALUMINUM-TO-ALUMINUM OR ALUMINUM-TO-COPPER BARE OVERHEAD CONDUCTORS
A description is not available for this item.

References

Advertisement