ASTM International - ASTM B398/B398M-15(2021)

Standard Specification for Aluminum-Alloy 6201-T81 and 6201-T83 Wire for Electrical Purposes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2021
Status: inactive
Page Count: 4
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers aluminum-alloy 6201-T81 (hard, solution heat-treated, cold worked, and artificially aged) and 6201-T83 (hard, higher conductivity, solution heat-treated, cold worked, and artificially aged) round wire for electrical purposes.

Note 1: The alloy and temper designations conform to ANSI H35.1 and H35.1M. Aluminum-alloy 6201 corresponds to unified numbering system alloy A96201 in accordance with Practice E527.

1.2 The values stated in inch-pound or SI units are to be regarded separately as standard. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.2.1 For density, resistivity and temperature, the values stated in SI units are to be regarded as standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers aluminum-alloy 6201-T81 round wire which are solution heat-treated, cold worked, and artificially aged for electrical purposes. The material shall conform to the chemical... View More

Document History

December 1, 2022
Standard Specification for Aluminum-Alloy 6201-T81 and 6201-T83 Wire for Electrical Purposes
1.1 This specification covers aluminum-alloy 6201-T81 (hard, solution heat-treated, cold worked, and artificially aged) and 6201-T83 (hard, higher conductivity, solution heat-treated, cold worked,...
ASTM B398/B398M-15(2021)
February 1, 2021
Standard Specification for Aluminum-Alloy 6201-T81 and 6201-T83 Wire for Electrical Purposes
1.1 This specification covers aluminum-alloy 6201-T81 (hard, solution heat-treated, cold worked, and artificially aged) and 6201-T83 (hard, higher conductivity, solution heat-treated, cold worked,...
May 1, 2015
Standard Specification for Aluminum-Alloy 6201-T81 and 6201-T83 Wire for Electrical Purposes
1.1 This specification covers aluminum-alloy 6201-T81 (hard, solution heat-treated, cold worked, and artificially aged) and 6201-T83 (hard, higher conductivity, solution heat-treated, cold worked,...
April 1, 2014
Standard Specification for Aluminum-Alloy 6201-T81 and 6201-T83 Wire for Electrical Purposes
1.1 This specification covers aluminum-alloy 6201-T81 (hard, solution heat-treated, cold worked, and artificially aged) and 6201-T83 (hard, higher conductivity, solution heat-treated, cold worked,...
April 1, 2013
Standard Specification for Aluminum-Alloy 6201-T81 Wire for Electrical Purposes
1.1 This specification covers aluminum-alloy 6201-T81 (hard: solution heat-treated, cold worked, and artificially aged) round wire for electrical purposes. Note 1—The alloy and temper designations...
October 1, 2007
Standard Specification for Aluminum-Alloy 6201-T81 Wire for Electrical Purposes
1.1 This specification covers aluminum-alloy 6201-T81 (hard: solution heat-treated, cold worked, and artificially aged) round wire for electrical purposes.Note 1 - The alloy and temper designations...
October 10, 2002
Standard Specification for Aluminum-Alloy 6201-T81 Wire for Electrical Purposes
1.1 This specification covers aluminum-alloy 6201-T81 (hard: solution heat-treated, cold worked, and artificially aged) round wire for electrical purposes. Note 1—The alloy and temper designations...
April 10, 1999
Standard Specification for Aluminum-Alloy 6201-T81 Wire for Electrical Purposes
1.1 This specification covers aluminum-alloy 6201-T81 (hard: solution heat-treated, cold worked, and artificially aged) round wire for electrical purposes. 1.2 The values stated in inch-pound units...
Advertisement