ASTM International - ASTM B398/B398M-15
Standard Specification for Aluminum-Alloy 6201-T81 and 6201-T83 Wire for Electrical Purposes
| Organization: | ASTM International |
| Publication Date: | 1 May 2015 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers aluminum-alloy 6201-T81 (hard, solution heat-treated, cold worked, and artificially aged) and 6201-T83 (hard, higher conductivity, solution heat-treated, cold worked, and artificially aged) round wire for electrical purposes.
Note 1: The alloy and temper designations conform to ANSI H35.1 and H35.1M. Aluminum-alloy 6201 corresponds to unified numbering system alloy A96201 in accordance with Practice E527.
1.2 The values stated in inch-pound or SI units are to be regarded separately as standard. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
1.2.1 For density, resistivity and temperature, the values stated in SI units are to be regarded as standard.
abstract:
This specification covers aluminum-alloy 6201-T81 round wire which are solution heat-treated, cold worked, and artificially aged for electrical purposes. The material shall conform to the chemical... View More
Document History