ASTM International - ASTM B398/B398M-99
Standard Specification for Aluminum-Alloy 6201-T81 Wire for Electrical Purposes
| Organization: | ASTM International |
| Publication Date: | 10 April 1999 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers aluminum-alloy 6201-T81 (hard: solution heat-treated, cold worked, and artificially aged) round wire for electrical purposes.
1.2 The values stated in inch-pound units are to be regarded as the standard, with the exception of density, resistivity, and temperature. The SI equivalents of inch-pound units may be approximate.
Note 1-The alloy and temper designations conform to ANSI H35.1. Aluminum-alloy 6201 corresponds to unified numbering system alloy A96201 in accordance with Practice E527. Note 2-A complete metric companion to Specification B398 has been developed-Specificat
Document History