ANSI C119.4

Electric Connectors - Connectors for Use between Aluminum-To-Aluminum or Aluminum-To-Copper Bare Overhead Conductors

inactive
Buy Now
Organization: ANSI
Publication Date: 1 January 1991
Status: inactive
Page Count: 17
scope:

This standard covers connectors used for making electrical connections between aluminum- to-aluminum or aluminum-to-copper bare conductors used on overhead distribution and transmission lines for electric utility.

This standard establishes the current-carrying and mechanical performance requirements for connectors used for continuous service on conductors under normal operating conditions.

NOTE - For other than normal operating conditions, which might be anticipated, the connector manufacturer should be consulted.

Document History

January 1, 2022
Electric Connectors - Connectors for Use between Aluminum-to-Aluminum and Aluminum-to-Copper Conductors Designed for Normal Operation at or Below 93°C and Copper-to-Copper Conductors Designed for Normal Operation at or Below 100°C
This standard covers connectors used for making electrical connections between aluminum-to-aluminum or aluminum-to-copper or copper-to-copper conductors used on distribution and transmission lines...
January 1, 2016
Electric Connectors — Connectors for Use between Aluminum-to-Aluminum and Aluminum-to-Copper Conductors Designed for Normal Operation at or Below 93°C and Copper-to-Copper Conductors Designed for Normal Operation at or Below 100°C
This standard covers connectors used for making electrical connections between aluminum-to-aluminum or aluminum-to-copper or copper-to-copper conductors used on distribution and transmission lines...
January 1, 2011
Electric Connectors - Connectors for Use Between Aluminum-to-Aluminum or Aluminum-to-Copper Conductors Designed for Normal Operation at or Below 93 Degrees C and Copper-to-Copper Conductors Designed for Normal Operation at or Below 100 Degrees C
This standard covers connectors used for making electrical connections between aluminum-to-aluminum or aluminum-to-copper conductors used on distribution and transmission lines for electric...
January 1, 2004
Electric Connectors Connectors for Use Between Aluminum-to-Aluminum or Aluminum-to-Copper Conductors
This standard covers connectors used for making electrical connections between aluminum-to-aluminum or aluminum-to-copper conductors used on distribution and transmission lines for electric...
January 1, 2003
Electric Connectors Connectors for Use Between Aluminum-to-Aluminum or Aluminum-to-Copper Bare Overhead Conductors
A description is not available for this item.
January 1, 1998
Electric Connectors - Connectors to Use between Aluminum-To-Aluminum or Aluminum-To-Copper Bare Overhead Conductors
A description is not available for this item.
ANSI C119.4
January 1, 1991
Electric Connectors - Connectors for Use between Aluminum-To-Aluminum or Aluminum-To-Copper Bare Overhead Conductors
This standard covers connectors used for making electrical connections between aluminum- to-aluminum or aluminum-to-copper bare conductors used on overhead distribution and transmission lines for...
January 1, 1986
ELECTRIC CONNECTORS - CONNECTORS FOR USE BETWEEN ALUMINUM-TO-ALUMINUM OR ALUMINUM-TO-COPPER BARE OVERHEAD CONDUCTORS
A description is not available for this item.

References

Advertisement