NEMA - C119.4
Electric Connectors - Connectors for Use between Aluminum-to-Aluminum and Aluminum-to-Copper Conductors Designed for Normal Operation at or Below 93°C and Copper-to-Copper Conductors Designed for Normal Operation at or Below 100°C
| Organization: | NEMA |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 29 |
scope:
This standard covers connectors used for making electrical connections between aluminum-to-aluminum
This standard establishes the electrical and mechanical test requirements for electrical connectors. Additional optional tests are shown in the annexes. This standard is not intended to recommend operating conditions or temperatures.
Document History