DS/EN 1094-1

Insulating refractory products - Part 1: Terminology, classification and methods of test for high temperature insulation wool products

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 August 2008
Status: active
Page Count: 23
ICS Code (Refractories): 81.080
scope:

This European Standard defines terms for those refractory products and materials which are classed as high temperature insulation wools (HTIW). It also establishes the classification of insulating refractory products made from HTIW and specifies methods for determining the thickness, bulk density, resilience, permanent linear change and tensile strength of HTIW products.
It applies to HTIW bulk wool, blankets, felts, mats, boards, pre-formed shapes and papers, with the exception of products delivered in a wet state.
Further test procedures are in development and will be included once they have been ratified. These include a 3 point bend test for boards, a length weighted fibre diameter measurement technique by Scanning Electron Microscope, shot content measurement (dry and wet methods) and thermal conductivity measurement. There is a shot content method described in BS ISO 10635 and there is a thermal conductivity technique described in ASTM C201.

Document History

DS/EN 1094-1
August 13, 2008
Insulating refractory products - Part 1: Terminology, classification and methods of test for high temperature insulation wool products
This European Standard defines terms for those refractory products and materials which are classed as high temperature insulation wools (HTIW). It also establishes the classification of insulating...
August 13, 2008
Insulating refractory products - Part 1: Terminology, classification and methods of test for high temperature insulation wool products
This European Standard defines terms for those refractory products and materials which are classed as high temperature insulation wools (HTIW). It also establishes the classification of insulating...
June 10, 1997
Insulating refractory products - Part 1: Terminology for ceramic fibre products
This European Standard defines terms for those refractory products and materials which are classed as ceramic fibre products.

References

Advertisement