DS/EN 1094-1
Insulating refractory products - Part 1: Terminology, classification and methods of test for high temperature insulation wool products
| Organization: | DS |
| Publication Date: | 13 August 2008 |
| Status: | pending |
| Page Count: | 6 |
| ICS Code (Refractories): | 81.080 |
scope:
This European Standard defines terms for those refractory products and materials which are classed as high temperature insulation wools (HTIW). It also establishes the classification of insulating refractory products made from HTIW and specifies methods for determining the thickness, bulk density, resilience, permanent linear change and tensile strength of HTIW products.
It applies to HTIW bulk wool, blankets, felts, mats, boards, pre-formed shapes and papers, with the exception of products delivered in a wet state.
Further test procedures are in development and will be included once they have been ratified. These include a 3 point bend test for boards, a length weighted fibre diameter measurement technique by Scanning Electron Microscope, shot content measurement (dry and wet methods) and thermal conductivity measurement. There is a shot content method described in BS ISO 10635 and there is a thermal conductivity technique described in ASTM C201.
Document History