GMNA - 9986273
Quick Setting Adhesive for Repair of Interior and Exterior Trim Pieces
| Organization: | GMNA |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 3 |
scope:
Material Description. This specification details the requirements for durability and adhesion of a two part urethane general purpose adhesive. Part A is the base or resin; part B in the accelerator or hardener.
The material is a translucent two part urethane with a 20 s work time and a 30 s tack free time. It adheres well to a wide range of substrates. It is easily dispensed using a hand held applicator.
Typical Applications. Typically used for offline repair bonding applications.
Document History