GMNA - 9986273

Quick Setting Adhesive for Repair of Interior and Exterior Trim Pieces

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 March 2016
Status: active
Page Count: 4
scope:

Material Description. This specification details the requirements for durability and adhesion of a two (2) part urethane general purpose adhesive. Part A is the base or resin; Part B is the accelerator or hardener. The material is a translucent two (2) part urethane with a 20 s work time and a 30 s tack free time. It adheres well to a wide range of substrates. It is easily dispensed using a hand held applicator.

Symbols. Not applicable.

Applicability. Typically used for off-line repair bonding applications.

Remarks. Not applicable.

Document History

9986273
March 1, 2016
Quick Setting Adhesive for Repair of Interior and Exterior Trim Pieces
Material Description. This specification details the requirements for durability and adhesion of a two (2) part urethane general purpose adhesive. Part A is the base or resin; Part B is the...
September 1, 2008
Quick Setting Adhesive for Repair of Interior and Exterior Trim Pieces
Material Description. This specification details the requirements for durability and adhesion of a two part urethane general purpose adhesive. Part A is the base or resin; part B in the accelerator...

References

Advertisement