GMNA - 9985568

Adhesive, Promoter

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 August 2019
Status: active
Page Count: 3
scope:

This standard details the properties and requirements of a solvent-based adhesion promoter that is used to improve the adhesive bonding characteristics of a pressure-sensitive adhesive on low surface energy substrates.

Material Description.

This adhesion promoter is an air-dry system (solvent-borne) than can be applied with a pressurized flow gun, brush, or similar applicator. It is designed for use on Thermoplastic Olefin (TPO), Polypropylene (PP), Ethylene Propylene Diene Monomer (EPDM), and other olefin polymers. It can also be used to improve adhesion on terpolymers (e.g., Acrylonitrile Styrene Acrylate (ASA), Acrylonitrile Butadiene Styrene (ABS)), Polymethyl Methacrylate (PMMA) polyamides, polyesters, and other miscellaneous polymer substrates. It is applied in a thin, uniform coat on the surface to be activated.

Type I.

Adhesion promoter with added ultraviolet (UV) trace to easily verify application.

Type II.

Adhesion promoter with no UV trace.

Symbols.

Not applicable.

Applicability.

Moldings, inserts, and other components made of the materials described in 1.1.

Remarks.

The application surface must be clean, dry, and free of foreign matter. Contaminated surfaces should be cleaned with a dry, untreated, lint-free cloth with alcohol wipe. Tape should be applied within 1 h for best results.

Document History

May 1, 2022
Adhesive, Promoter
This standard details the properties and requirements of a solvent-based adhesion promoter that is used to improve the adhesive bonding characteristics of a pressure-sensitive adhesive on low surface...
9985568
August 1, 2019
Adhesive, Promoter
This standard details the properties and requirements of a solvent-based adhesion promoter that is used to improve the adhesive bonding characteristics of a pressure-sensitive adhesive on low surface...
May 1, 2014
Adhesive, Promoter
This standard details the properties and requirements of a solvent-based adhesion promoter that is used to improve the adhesive bonding characteristics of a pressure-sensitive adhesive on low surface...
May 1, 1995
Adhesive, Promoter
1 SCOPE. This specification details the properties and requirements of a solvent based adhesion promoter that is designed for use on TPO, TPU and PVC (Type I) or TPO, TPU and PP (Type II) substrates...

References

Advertisement