GMNA - 9985568
Adhesive, Promoter
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 May 1995 |
| Status: | inactive |
| Page Count: | 1 |
scope:
1 SCOPE.
This specification details the properties and requirements of a solvent based adhesion promoter that is designed for use on TPO, TPU and PVC (Type I) or TPO, TPU and PP (Type II) substrates to increase the adhesive bond to foam tapes used for fastening the part. Common applications include moldings and inserts.
Document History
May 1, 2022
Adhesive, Promoter
This standard details the properties and requirements of a solvent-based adhesion promoter that is used to improve the adhesive bonding characteristics of a pressure-sensitive adhesive on low surface...
August 1, 2019
Adhesive, Promoter
This standard details the properties and requirements of a solvent-based adhesion promoter that is used to improve the adhesive bonding characteristics of a pressure-sensitive adhesive on low surface...
May 1, 2014
Adhesive, Promoter
This standard details the properties and requirements of a solvent-based adhesion promoter that is used to improve the adhesive bonding characteristics of a pressure-sensitive adhesive on low surface...
9985568
May 1, 1995
Adhesive, Promoter
1 SCOPE. This specification details the properties and requirements of a solvent based adhesion promoter that is designed for use on TPO, TPU and PVC (Type I) or TPO, TPU and PP (Type II) substrates...