DS/EN ISO 16851
Textile conveyor belts - Determination of the net length of an endless (spliced) conveyor belt
inactive
| Organization: | DS |
| Publication Date: | 20 January 2005 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This European Standard specifies a test method for determining the net length of an endless (spliced) conveyor belt. It applies to all types of construction of conveyor belting with the exception of belts containing steel cord reinforcement. It is not suitable or valid for light conveyor belts described in EN 873.
Document History
June 27, 2013
Textile conveyor belts - Determination of the net length of an endless (spliced) conveyor belt
ISO 16851:2012 specifies a method for determining the net length of an endless (spliced) conveyor belt. It applies to all types of construction of conveyor belting with the exception of belts...
DS/EN ISO 16851
January 20, 2005
Textile conveyor belts - Determination of the net length of an endless (spliced) conveyor belt
This European Standard specifies a test method for determining the net length of an endless (spliced) conveyor belt. It applies to all types of construction of conveyor belting with the exception of...
Textile conveyor belts - Determination of the net length of an endless (spliced) conveyor belt (ISO 16851:2012)
This International Standard specifies a method for determining the net length of an endless (spliced) conveyor belt. It applies to all types of construction of conveyor belting with the exception of...