DSF/FprEN ISO 16851
Textile conveyor belts - Determination of the net length of an endless (spliced) conveyor belt (ISO 16851:2012)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This International Standard specifies a method for determining the net length of an endless (spliced) conveyor belt. It applies to all types of construction of conveyor belting with the exception of belts containing steel cord reinforcement. It is not suitable or valid for light conveyor belts described in ISO 21183-1[3].
Document History
June 27, 2013
Textile conveyor belts - Determination of the net length of an endless (spliced) conveyor belt
ISO 16851:2012 specifies a method for determining the net length of an endless (spliced) conveyor belt. It applies to all types of construction of conveyor belting with the exception of belts...
January 20, 2005
Textile conveyor belts - Determination of the net length of an endless (spliced) conveyor belt
This European Standard specifies a test method for determining the net length of an endless (spliced) conveyor belt. It applies to all types of construction of conveyor belting with the exception of...
DSF/FprEN ISO 16851
Textile conveyor belts - Determination of the net length of an endless (spliced) conveyor belt (ISO 16851:2012)
This International Standard specifies a method for determining the net length of an endless (spliced) conveyor belt. It applies to all types of construction of conveyor belting with the exception of...