DS/EN 61784-3-3

Industrial communication networks - Profiles - Part 3-3: Functional safety fieldbuses - Additional specifications for CPF 3

inactive
Organization: DS
Publication Date: 18 September 2008
Status: inactive
Page Count: 126
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of the IEC 61784-3 series specifies a safety communication layer (services and protocol) based on CPF 3 of IEC 61784-1, IEC 61784-2 (CP 3/1, CP 3/2, CP 3/4, CP 3/5 and CP 3/6) and IEC 61158 Types 3 and 10. It identifies the principles for functional safety communications defined in IEC 61784-3 that are relevant for this safety communication layer. NOTE 1 It does not cover electrical safety and intrinsic safety aspects. Electrical safety relates to hazards such as electrical shock. Intrinsic safety relates to hazards associated with potentially explosive atmospheres. This part1 defines mechanisms for the transmission of safety-relevant messages among participants within a distributed network using fieldbus technology in accordance with the requirements of IEC 61508 for functional safety. These mechanisms may be used in various industrial applications such as process control, manufacturing automation and machinery. This part provides guidelines for both developers and assessors of compliant devices and systems. NOTE 2 The resulting SIL claim of a system depends on the implementation of the selected functional safety communication profile within this system - implementation of a functional safety communication profile according to this part in a standard device is not sufficient to qualify it as a safety device.

Document History

November 16, 2017
Industrial communication networks – Profiles – Part 3-3: Functional safety fieldbuses – Additional specifications for CPF 3
This part of the IEC 61784-3 series specifies a safety communication layer (services and protocol) based on CPF 3 of IEC 61784-1, IEC 61784-2 (CP 3/1, CP 3/2, CP 3/4, CP 3/5 and CP 3/6) and IEC 61158...
September 29, 2010
Industrial communication networks – Profiles – Part 3-3: Functional safety fieldbuses – Additional specifications for CPF 3
IEC 61784-3-3:2010(E) specifies a safety communication layer (services and protocol) based on CPF 3 of IEC 61784-1, IEC 61784-2 (CP 3/1, CP 3/2, CP 3/4, CP 3/5 and CP 3/6) and IEC 61158 Types 3 and...
DS/EN 61784-3-3
September 18, 2008
Industrial communication networks - Profiles - Part 3-3: Functional safety fieldbuses - Additional specifications for CPF 3
This part of the IEC 61784-3 series specifies a safety communication layer (services and protocol) based on CPF 3 of IEC 61784-1, IEC 61784-2 (CP 3/1, CP 3/2, CP 3/4, CP 3/5 and CP 3/6) and IEC 61158...
Advertisement