DS/EN 61784-3-3

Industrial communication networks – Profiles – Part 3-3: Functional safety fieldbuses – Additional specifications for CPF 3

inactive
Organization: DS
Publication Date: 29 September 2010
Status: inactive
Page Count: 134
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

IEC 61784-3-3:2010(E) specifies a safety communication layer (services and protocol) based on CPF 3 of IEC 61784-1, IEC 61784-2 (CP 3/1, CP 3/2, CP 3/4, CP 3/5 and CP 3/6) and IEC 61158 Types 3 and 10. It identifies the principles for functional safety communications defined in IEC 61784-3 that are relevant for this safety communication layer. This second edition cancels and replaces the first edition published in 2007. This edition constitutes a technical revision. The main changes with respect to the previous edition are: - updates in relation with changes in IEC 61784-3; - introduction of a secondary watchdog timer (F_WD_Time_2) to cover the use cases 'configuration-in-run', or 'maintenance of fault tolerance systems', or both (7.1.3, 7.2.3, 7.2.6, 8.1.1, 8.1.4, 8.1.6.2); - missing GSDL definitions conveyed from other approved documents (8.3.2.1); - missing CRC signature calculation for a GSD conveyed from other approved documents (8.3.3.3); - constraints for the parameter value assignment of the primary watchdog timer 'F_WD_Time' (9.3.3); - identification of the safety parameterization state of an F-Device or F-Module via field IM4 (signature) within the I&M functions (9.6.2); - updated documents in bibliography.

Document History

November 16, 2017
Industrial communication networks – Profiles – Part 3-3: Functional safety fieldbuses – Additional specifications for CPF 3
This part of the IEC 61784-3 series specifies a safety communication layer (services and protocol) based on CPF 3 of IEC 61784-1, IEC 61784-2 (CP 3/1, CP 3/2, CP 3/4, CP 3/5 and CP 3/6) and IEC 61158...
DS/EN 61784-3-3
September 29, 2010
Industrial communication networks – Profiles – Part 3-3: Functional safety fieldbuses – Additional specifications for CPF 3
IEC 61784-3-3:2010(E) specifies a safety communication layer (services and protocol) based on CPF 3 of IEC 61784-1, IEC 61784-2 (CP 3/1, CP 3/2, CP 3/4, CP 3/5 and CP 3/6) and IEC 61158 Types 3 and...
September 18, 2008
Industrial communication networks - Profiles - Part 3-3: Functional safety fieldbuses - Additional specifications for CPF 3
This part of the IEC 61784-3 series specifies a safety communication layer (services and protocol) based on CPF 3 of IEC 61784-1, IEC 61784-2 (CP 3/1, CP 3/2, CP 3/4, CP 3/5 and CP 3/6) and IEC 61158...
Advertisement