DSF/prEN 13766
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of liquid petroleum gas and liquefied natural gas - Specification
| Organization: | DS |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This European Standard specifies requirements for two types of thermoplastic multi-layer (non-vulcanized) transfer hoses and hose assemblies for carrying liquefied petroleum gas and liquefied natural gas. Each type is subdivided into two classes, one for onshore duties, and the other for offshore. It specifies sizes from 25 mm to 250 mm, working pressures from 10,51 bar to 25 bar and operating temperatures from - 196 °C to + 45 °C. NOTE: Offshore LNG hose assemblies are specified in prEN 1474-2.
Document History