DS/EN 13766
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of liquid petroleum gas and liquefied natural gas – Specification
| Organization: | DS |
| Publication Date: | 12 May 2020 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This document specifies requirements for two types of thermoplastic multi-layer (non-vulcanized) transfer hoses and hose assemblies for carrying liquefied petroleum gas and liquefied natural gas. Each type is subdivided into two classes, one for onshore duties, and the other for offshore. This document is applicable for hose sizes from 25 mm to 250 mm, working pressures from 10,5 bar to 25 bar and operating temperatures from - 196 °C to + 45 °C. NOTE - Offshore LNG hose assemblies are also specified in EN 1474-2 [1].
Document History