DIN 13-21

ISO general purpose metric screw threads - Part 21: Limits of sizes for fine pitch threads with the prefered tolerance classes; Nominal diameter from 1 mm to 24,5 mm

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2005
Status: active
Page Count: 19
ICS Code (Metric screw threads): 21.040.10

Document History

DIN 13-21
August 1, 2005
ISO general purpose metric screw threads - Part 21: Limits of sizes for fine pitch threads with the prefered tolerance classes; Nominal diameter from 1 mm to 24,5 mm
A description is not available for this item.
October 1, 1983
ISO metric screw threads; limits of sizes for fine screw threads within the range 1 to 24,5 mm nominal diameter, together with the commonly used tolerance classes
A description is not available for this item.

References

Advertisement