DIN 13-2

General purpose ISO metric screw threads - Nominal sizes for 0,2 mm, 0,25 mm and 0,35 mm fine pitch threads with diameters from 1 mm to 50 mm

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 1999
Status: active
Page Count: 5
ICS Code (Metric screw threads): 21.040.10
scope:

This standard applies to general purpose IS0 metric screw threads. It specifies the nominal sizes for 0,2 mm, 0,25 mm and 0,35 mm fine pitch threads with diameters from 1 mm to 50 mm having the basic profile specified in DIN IS0 68-1 and the nominal profile specified in DIN 13-19.

Document History

DIN 13-2
November 1, 1999
General purpose ISO metric screw threads - Nominal sizes for 0,2 mm, 0,25 mm and 0,35 mm fine pitch threads with diameters from 1 mm to 50 mm
This standard applies to general purpose IS0 metric screw threads. It specifies the nominal sizes for 0,2 mm, 0,25 mm and 0,35 mm fine pitch threads with diameters from 1 mm to 50 mm having the basic...

References

Advertisement