DLA - SMD-5962-96889 REV A

MICROCIRCUIT DIE, MEMORY, DIGITAL, CMOS, 4M X 1 DYNAMIC RANDOM ACCESS MEMORY (DRAM), MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 April 2006
Status: inactive
Page Count: 22
scope:

This drawing establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535 and the manufacturers approved QM plan for use in monolithic microcircuits, multichip modules (MCMs), hybrids, electronic modules, or devices using chip and wire designs in accordance with MIL-PRF-38534 are specified herein. Two product assurance classes consisting of military high-reliability (device class Q) and space application (device class V) are reflected in the Part or Identification Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels shall be reflected in the PIN.

intended Use:

Microcircuit die conforming to this drawing are intended for use in microcircuits built in accordance with MIL-PRF-38535 or MIL-PRF-38534 for Government microcircuit applications (original... View More

Document History

October 1, 2014
MICROCIRCUIT DIE, MEMORY, DIGITAL, CMOS, 4M X 1 DYNAMIC RANDOM ACCESS MEMORY (DRAM), MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
SMD-5962-96889 REV A
April 5, 2006
MICROCIRCUIT DIE, MEMORY, DIGITAL, CMOS, 4M X 1 DYNAMIC RANDOM ACCESS MEMORY (DRAM), MONOLITHIC SILICON
This drawing establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
October 15, 1996
MICROCIRCUIT DIE, MEMORY, DIGITAL, CMOS, 4M X 1 DYNAMIC RANDOM ACCESS MEMORY (DRAM), MONOLITHIC SILICON
This drawing establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...

References

Advertisement