DS/EN 1172

Copper and copper alloys - Sheet and strip for building purposes

inactive
Organization: DS
Publication Date: 29 November 1996
Status: inactive
Page Count: 10
ICS Code (Copper products): 77.150.30
scope:

This European Standard specifies requirements for copper sheet and strip in thicknesses from 0,5 mm up to and including 1 mm and in widths up to and including 1250 mm.

Document History

January 16, 2012
Copper and copper alloys - Sheet and strip for building purposes
This European Standard specifies requirements for copper sheet and strip in thicknesses from 0,4 mm up to and including 1 mm and in widths up to and including 1 250 mm. This European Standard is...
DS/EN 1172
November 29, 1996
Copper and copper alloys - Sheet and strip for building purposes
This European Standard specifies requirements for copper sheet and strip in thicknesses from 0,5 mm up to and including 1 mm and in widths up to and including 1250 mm.
Copper and copper alloys - Sheet and strip for building purposes
This European Standard specifies requirements for copper sheet and strip in thicknesses from 0,4 mm up to and including 1 mm and in widths up to and including 1 250 mm. This European Standard is...
Copper and copper alloys - Sheet and strip for building purposes
This European Standard specifies requirements for copper sheet and strip in thicknesses from 0,5 mm up to and including 1 mm and in widths up to and including 1 250 mm. This standard is applicable to...
Advertisement